Automationdirect.com Pushbutton GCX1221-24

Description
PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY ACTION, INCANDESCENT ILLUMINATED, 1 N.C. CONTACT, METAL BASE, METAL BEZEL, RED OPERATOR, MUSHROOM OPERATOR TYPE, 40MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY ACTION, INCANDESCENT ILLUMINATED, 1 N.C. CONTACT, METAL BASE, METAL BEZEL, RED OPERATOR, MUSHROOM OPERATOR TYPE, 40MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 22661122 - Radwell International
Willingboro, NJ, United States
Pushbutton
22661122
Pushbutton 22661122
PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY ACTION, INCANDESCENT ILLUMINATED, 1 N.C. CONTACT, METAL BASE, METAL BEZEL, RED OPERATOR, MUSHROOM OPERATOR TYPE, 40MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY ACTION, INCANDESCENT ILLUMINATED, 1 N.C. CONTACT, METAL BASE, METAL BEZEL, RED OPERATOR, MUSHROOM OPERATOR TYPE, 40MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 22661122
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5154TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details