Automationdirect.com Pushbutton GCX1216-24L

Description
PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY ACTION, LED ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, WHITE, EXTENDED OPERATOR, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY ACTION, LED ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, WHITE, EXTENDED OPERATOR, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 22665807 - Radwell International
Willingboro, NJ, United States
Pushbutton
22665807
Pushbutton 22665807
PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY ACTION, LED ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, WHITE, EXTENDED OPERATOR, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY ACTION, LED ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, WHITE, EXTENDED OPERATOR, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 22665807
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details