Automationdirect.com Pushbutton GCX1211-120L

Description
PUSHBUTTON, 22MM, MOMENTARY, LED ILLUMINATED, (1) N.C. CONTACT(S), METAL BASE, METAL BEZEL, OPERATOR: RED, EXTENDED, 30MM, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, 22MM, MOMENTARY, LED ILLUMINATED, (1) N.C. CONTACT(S), METAL BASE, METAL BEZEL, OPERATOR: RED, EXTENDED, 30MM, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 22665870 - Radwell International
Willingboro, NJ, United States
Pushbutton
22665870
Pushbutton 22665870
PUSHBUTTON, 22MM, MOMENTARY, LED ILLUMINATED, (1) N.C. CONTACT(S), METAL BASE, METAL BEZEL, OPERATOR: RED, EXTENDED, 30MM, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 22MM, MOMENTARY, LED ILLUMINATED, (1) N.C. CONTACT(S), METAL BASE, METAL BEZEL, OPERATOR: RED, EXTENDED, 30MM, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 22665870
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Twin Touch Metal Operators - 2ATF2-F1-IO - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Low Profile Process Sealed Tactile - JB15HKP-2G - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Compact Four Leg Key Pad Dome - 5155TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers