Automationdirect.com Pushbutton GCX1202-120L

Description
PUSHBUTTON, 22MM, MOMENTARY, LED ILLUMINATED, (1) N.O. CONTACT(S), METAL BASE, METAL BEZEL, PLASTIC RING, OPERATOR: GREEN, FLUSH, 30MM, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, 22MM, MOMENTARY, LED ILLUMINATED, (1) N.O. CONTACT(S), METAL BASE, METAL BEZEL, PLASTIC RING, OPERATOR: GREEN, FLUSH, 30MM, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 22665954 - Radwell International
Willingboro, NJ, United States
Pushbutton
22665954
Pushbutton 22665954
PUSHBUTTON, 22MM, MOMENTARY, LED ILLUMINATED, (1) N.O. CONTACT(S), METAL BASE, METAL BEZEL, PLASTIC RING, OPERATOR: GREEN, FLUSH, 30MM, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 22MM, MOMENTARY, LED ILLUMINATED, (1) N.O. CONTACT(S), METAL BASE, METAL BEZEL, PLASTIC RING, OPERATOR: GREEN, FLUSH, 30MM, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 22665954
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details