Automationdirect.com Pushbutton GCX1194-120L

Description
PUSHBUTTON, 22MM BARREL SIZE, PUSH ON - PUSH OFF, LED ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, PLASTIC RING, BLUE, FLUSH OPERATOR, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, 22MM BARREL SIZE, PUSH ON - PUSH OFF, LED ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, PLASTIC RING, BLUE, FLUSH OPERATOR, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 22664691 - Radwell International
Willingboro, NJ, United States
Pushbutton
22664691
Pushbutton 22664691
PUSHBUTTON, 22MM BARREL SIZE, PUSH ON - PUSH OFF, LED ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, PLASTIC RING, BLUE, FLUSH OPERATOR, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 22MM BARREL SIZE, PUSH ON - PUSH OFF, LED ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, PLASTIC RING, BLUE, FLUSH OPERATOR, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 22664691
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5156-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
B3F Tactile Switch - B3F-6122 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details