Automationdirect.com Terminal Blk/Strip Wiring Dev DN-Q12-2-2-A

Description
DINNECTOR SINGLE-LEVEL SCREWLESS TERMINAL BLOCK, TWO-CONNECTION TO TWO-CONNECTION, ACCEPTS WIRE SIZE 24-12 AWG, GRAY, 20A, 600V RATED (UL), 35MM DIN RAIL MOUNT. PACKAGE OF 25. FOR USE WITH JUMPERS DN-24J2Y, DN-2J2Y OR DN-3J2Y, (PRICE/PK OF 25). FREE 2 YEAR RADWELL WARRANTY
Description
DINNECTOR SINGLE-LEVEL SCREWLESS TERMINAL BLOCK, TWO-CONNECTION TO TWO-CONNECTION, ACCEPTS WIRE SIZE 24-12 AWG, GRAY, 20A, 600V RATED (UL), 35MM DIN RAIL MOUNT. PACKAGE OF 25. FOR USE WITH JUMPERS DN-24J2Y, DN-2J2Y OR DN-3J2Y, (PRICE/PK OF 25). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 39192833 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
39192833
Terminal Blk/Strip Wiring Dev 39192833
DINNECTOR SINGLE-LEVEL SCREWLESS TERMINAL BLOCK, TWO-CONNECTION TO TWO-CONNECTION, ACCEPTS WIRE SIZE 24-12 AWG, GRAY, 20A, 600V RATED (UL), 35MM DIN RAIL MOUNT. PACKAGE OF 25. FOR USE WITH JUMPERS DN-24J2Y, DN-2J2Y OR DN-3J2Y, (PRICE/PK OF 25). FREE 2 YEAR RADWELL WARRANTY

DINNECTOR SINGLE-LEVEL SCREWLESS TERMINAL BLOCK, TWO-CONNECTION TO TWO-CONNECTION, ACCEPTS WIRE SIZE 24-12 AWG, GRAY, 20A, 600V RATED (UL), 35MM DIN RAIL MOUNT. PACKAGE OF 25. FOR USE WITH JUMPERS DN-24J2Y, DN-2J2Y OR DN-3J2Y, (PRICE/PK OF 25). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 39192833
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.024 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0L2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details