Automationdirect.com Terminal Blk/Strip Wiring Dev DN-F6L220

Description
DINNECTOR FUSE TERMINAL BLOCK, WITH 220 VAC/DC LED, 20-6 AWG, GRAY, 30A, 600V RATED (UL). ACCEPTS 1-1/4 X 1/4 INCH FUSES., 10 PIECES PER PACKAGE.. FREE 2 YEAR RADWELL WARRANTY
Description
DINNECTOR FUSE TERMINAL BLOCK, WITH 220 VAC/DC LED, 20-6 AWG, GRAY, 30A, 600V RATED (UL). ACCEPTS 1-1/4 X 1/4 INCH FUSES., 10 PIECES PER PACKAGE.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 22677707 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
22677707
Terminal Blk/Strip Wiring Dev 22677707
DINNECTOR FUSE TERMINAL BLOCK, WITH 220 VAC/DC LED, 20-6 AWG, GRAY, 30A, 600V RATED (UL). ACCEPTS 1-1/4 X 1/4 INCH FUSES., 10 PIECES PER PACKAGE.. FREE 2 YEAR RADWELL WARRANTY

DINNECTOR FUSE TERMINAL BLOCK, WITH 220 VAC/DC LED, 20-6 AWG, GRAY, 30A, 600V RATED (UL). ACCEPTS 1-1/4 X 1/4 INCH FUSES., 10 PIECES PER PACKAGE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 22677707
Product Name Terminal Blk/Strip Wiring Dev
Voltage Rating 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Ground terminal block - 2002-2407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers