Automationdirect.com Terminal Blk/Strip Wiring Dev DN-F6L220-EACH

Description
FUSE TERMINAL BLOCK, WITH 220 VAC/DC LED, 20-6 AWG, GRAY, 30A, 600V RATED (UL). ACCEPTS 1-1/4 X 1/4 INCH FUSES., EURO S10-5H S10H. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE TERMINAL BLOCK, WITH 220 VAC/DC LED, 20-6 AWG, GRAY, 30A, 600V RATED (UL). ACCEPTS 1-1/4 X 1/4 INCH FUSES., EURO S10-5H S10H. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 44658309 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
44658309
Terminal Blk/Strip Wiring Dev 44658309
FUSE TERMINAL BLOCK, WITH 220 VAC/DC LED, 20-6 AWG, GRAY, 30A, 600V RATED (UL). ACCEPTS 1-1/4 X 1/4 INCH FUSES., EURO S10-5H S10H. FREE 2 YEAR RADWELL WARRANTY

FUSE TERMINAL BLOCK, WITH 220 VAC/DC LED, 20-6 AWG, GRAY, 30A, 600V RATED (UL). ACCEPTS 1-1/4 X 1/4 INCH FUSES., EURO S10-5H S10H. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 44658309
Product Name Terminal Blk/Strip Wiring Dev
Voltage Rating 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Strip Insulator, 2 position - 4401 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0H6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details