Automationdirect.com Terminal Blk/Strip Wiring Dev DN-F6-EACH

Description
TERMINAL BLOCK, DINNECTOR SCREW FUSE, ACCEPTS WIRE SIZE 20-6 AWG, GRAY, 30A, 600V RATED (UL), 35MM DIN RAIL MOUNT, 10KA SCCR., FOR USE WITH ABC, AGC, MDA AND MDL SERIES FUSES., PRICED (EACH). FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, DINNECTOR SCREW FUSE, ACCEPTS WIRE SIZE 20-6 AWG, GRAY, 30A, 600V RATED (UL), 35MM DIN RAIL MOUNT, 10KA SCCR., FOR USE WITH ABC, AGC, MDA AND MDL SERIES FUSES., PRICED (EACH). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 36984865 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
36984865
Terminal Blk/Strip Wiring Dev 36984865
TERMINAL BLOCK, DINNECTOR SCREW FUSE, ACCEPTS WIRE SIZE 20-6 AWG, GRAY, 30A, 600V RATED (UL), 35MM DIN RAIL MOUNT, 10KA SCCR., FOR USE WITH ABC, AGC, MDA AND MDL SERIES FUSES., PRICED (EACH). FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, DINNECTOR SCREW FUSE, ACCEPTS WIRE SIZE 20-6 AWG, GRAY, 30A, 600V RATED (UL), 35MM DIN RAIL MOUNT, 10KA SCCR., FOR USE WITH ABC, AGC, MDA AND MDL SERIES FUSES., PRICED (EACH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 36984865
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Turret Term Board - 15033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175-5-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details