Automationdirect.com Protection Cover CHSC-AL-1

Description
GENERAL PURPOSE SCREW COVER CONNECTION HEAD, 1/2IN FEMALE NPT PROBE CONNECTION, 3/4IN FEMALE NPT CONDUIT OPENING, MAXIMUM TEMPERATURE RATING OF 825 DEG F (440 DEG C), DIE-CAST ALUMINUM, NEMA 4X, IP66. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL PURPOSE SCREW COVER CONNECTION HEAD, 1/2IN FEMALE NPT PROBE CONNECTION, 3/4IN FEMALE NPT CONDUIT OPENING, MAXIMUM TEMPERATURE RATING OF 825 DEG F (440 DEG C), DIE-CAST ALUMINUM, NEMA 4X, IP66. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Protection Cover - 39189169 - Radwell International
Willingboro, NJ, United States
Protection Cover
39189169
Protection Cover 39189169
GENERAL PURPOSE SCREW COVER CONNECTION HEAD, 1/2IN FEMALE NPT PROBE CONNECTION, 3/4IN FEMALE NPT CONDUIT OPENING, MAXIMUM TEMPERATURE RATING OF 825 DEG F (440 DEG C), DIE-CAST ALUMINUM, NEMA 4X, IP66. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE SCREW COVER CONNECTION HEAD, 1/2IN FEMALE NPT PROBE CONNECTION, 3/4IN FEMALE NPT CONDUIT OPENING, MAXIMUM TEMPERATURE RATING OF 825 DEG F (440 DEG C), DIE-CAST ALUMINUM, NEMA 4X, IP66. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 39189169
Product Name Protection Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
D Sub Backshells - 339965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details