Automationdirect.com Pneumatic Filter AF2-663-AD

Description
NITRA PNEUMATIC FILTER, PARTICULATE AND MOISTURE SEPARATION, 3/4IN FEMALE NPT INLET(S), 3/4IN FEMALE NPT OUTLET(S), AUTOMATIC DRAIN, DIE-CAST ALUMINUM BOWL, SIGHT GAUGE. FOR USE WITH AX-66 SERIES AIR PREP COMPONENTS.. FREE 2 YEAR RADWELL WARRANTY
Description
NITRA PNEUMATIC FILTER, PARTICULATE AND MOISTURE SEPARATION, 3/4IN FEMALE NPT INLET(S), 3/4IN FEMALE NPT OUTLET(S), AUTOMATIC DRAIN, DIE-CAST ALUMINUM BOWL, SIGHT GAUGE. FOR USE WITH AX-66 SERIES AIR PREP COMPONENTS.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 129602269 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
129602269
Pneumatic Filter 129602269
NITRA PNEUMATIC FILTER, PARTICULATE AND MOISTURE SEPARATION, 3/4IN FEMALE NPT INLET(S), 3/4IN FEMALE NPT OUTLET(S), AUTOMATIC DRAIN, DIE-CAST ALUMINUM BOWL, SIGHT GAUGE. FOR USE WITH AX-66 SERIES AIR PREP COMPONENTS.. FREE 2 YEAR RADWELL WARRANTY

NITRA PNEUMATIC FILTER, PARTICULATE AND MOISTURE SEPARATION, 3/4IN FEMALE NPT INLET(S), 3/4IN FEMALE NPT OUTLET(S), AUTOMATIC DRAIN, DIE-CAST ALUMINUM BOWL, SIGHT GAUGE. FOR USE WITH AX-66 SERIES AIR PREP COMPONENTS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 129602269
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
HVAC Air Filters - 2551438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Mesh Grease
Height 15.51 inch (394 mm)
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-16 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details