Automation Technology GmbH 3D Vision Systems C5-CS

Description
The Automation Technology C5-CS series is a laser triangulation camera that computes 3D data by implementing the laser sheet-of-light-metho d. The C5-CS combines camera, optics and a laser - with a predefined fixed angle - in a robust IP67 aluminium housing. Additionally, a Scheimpflug adaptor is integrated into the optical path. The high-resolution sensors deliver precise results at high speed via GigE Vision. The onboard preprocessing of the raw image data provides previously unattainable data rates for inspection, measurement and sorting in the third dimension. Specifications: Sensor: resolution up to 4096 x 3072 pixels Pixel size: 5.5 µm x 5.5 µm or 6.6 µm x 6.6 µm Dynamic range: 90 dB Profile rate: up to over 200,000 profile/s depending on the model (with AOI limitation to 8 sensor lines) Interface: GigE Vision Protection: IP67-rated housing
Description
The Automation Technology C5-CS series is a laser triangulation camera that computes 3D data by implementing the laser sheet-of-light-metho d. The C5-CS combines camera, optics and a laser - with a predefined fixed angle - in a robust IP67 aluminium housing. Additionally, a Scheimpflug adaptor is integrated into the optical path. The high-resolution sensors deliver precise results at high speed via GigE Vision. The onboard preprocessing of the raw image data provides previously unattainable data rates for inspection, measurement and sorting in the third dimension. Specifications: Sensor: resolution up to 4096 x 3072 pixels Pixel size: 5.5 µm x 5.5 µm or 6.6 µm x 6.6 µm Dynamic range: 90 dB Profile rate: up to over 200,000 profile/s depending on the model (with AOI limitation to 8 sensor lines) Interface: GigE Vision Protection: IP67-rated housing

Suppliers

Company
Product
Description
Supplier Links
3D Vision Systems - C5-CS - Automation Technology GmbH
Bad Oldesloe, Schleswig-Holstein, Germany
3D Vision Systems
C5-CS
3D Vision Systems C5-CS
The Automation Technology C5-CS series is a laser triangulation camera that computes 3D data by implementing the laser sheet-of-light-metho d. The C5-CS combines camera, optics and a laser - with a predefined fixed angle - in a robust IP67 aluminium housing. Additionally, a Scheimpflug adaptor is integrated into the optical path. The high-resolution sensors deliver precise results at high speed via GigE Vision. The onboard preprocessing of the raw image data provides previously unattainable data rates for inspection, measurement and sorting in the third dimension. Specifications: Sensor: resolution up to 4096 x 3072 pixels Pixel size: 5.5 µm x 5.5 µm or 6.6 µm x 6.6 µm Dynamic range: 90 dB Profile rate: up to over 200,000 profile/s depending on the model (with AOI limitation to 8 sensor lines) Interface: GigE Vision Protection: IP67-rated housing

The Automation Technology C5-CS series is a laser triangulation camera that computes 3D data by implementing the laser sheet-of-light-method. The C5-CS combines camera, optics and a laser - with a predefined fixed angle - in a robust IP67 aluminium housing. Additionally, a Scheimpflug adaptor is integrated into the optical path.

The high-resolution sensors deliver precise results at high speed via GigE Vision. The onboard preprocessing of the raw image data provides previously unattainable data rates for inspection, measurement and sorting in the third dimension.

Specifications:
Sensor: resolution up to 4096 x 3072 pixels
Pixel size: 5.5 µm x 5.5 µm or 6.6 µm x 6.6 µm
Dynamic range: 90 dB
Profile rate: up to over 200,000 profile/s depending on the model (with AOI limitation to 8 sensor lines)
Interface: GigE Vision
Protection: IP67-rated housing

Supplier's Site

Technical Specifications

  Automation Technology GmbH
Product Category Machine Vision Systems
Product Number C5-CS
Product Name 3D Vision Systems
Applications Assembly Quality
Unlock Full Specs
to access all available technical data