Automation Products Proximity Switch CPS-C-2

Description
DISCONTINUED BY MANUFACTURER, SWITCH PROXIMITY, 1.025 INCH (26 MM) PROBE LENGTH, 20-250 VAC/VDC, 250 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SWITCH PROXIMITY, 1.025 INCH (26 MM) PROBE LENGTH, 20-250 VAC/VDC, 250 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4723401 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4723401
Proximity Switch 4723401
DISCONTINUED BY MANUFACTURER, SWITCH PROXIMITY, 1.025 INCH (26 MM) PROBE LENGTH, 20-250 VAC/VDC, 250 PSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SWITCH PROXIMITY, 1.025 INCH (26 MM) PROBE LENGTH, 20-250 VAC/VDC, 250 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4723401
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Sensors Used In The Semiconductor Industry -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000003938-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details