Autec Power Inc. LFWCD Series “The Scorpion” LED Driver LFWCD042-PM

Description
“The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between 90–305Vac and 100–277Vac, the Scorpion is a Constant Current unit. The unit comes in various power ratings of 030W, 042W, 045W, 050W, 060W, 075W, 80W. The output of the Scorpion can range between 200mA-2000mA, depending on the model selected. The unit is a UL Listed, , IP20 rated driver, making it rated for both indoor use. With Dimming of 0–10V/PWM/Timer/Dim- to-off option, the Scorpion is a reliable, high-efficiency LED Driver that is up to the task
Datasheet
Description
“The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between 90–305Vac and 100–277Vac, the Scorpion is a Constant Current unit. The unit comes in various power ratings of 030W, 042W, 045W, 050W, 060W, 075W, 80W. The output of the Scorpion can range between 200mA-2000mA, depending on the model selected. The unit is a UL Listed, , IP20 rated driver, making it rated for both indoor use. With Dimming of 0–10V/PWM/Timer/Dim- to-off option, the Scorpion is a reliable, high-efficiency LED Driver that is up to the task
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFWCD Series “The Scorpion” LED Driver - LFWCD042-PM - Autec Power Inc.
Frisco, TX, United States
LFWCD Series “The Scorpion” LED Driver
LFWCD042-PM
LFWCD Series “The Scorpion” LED Driver LFWCD042-PM
“The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between 90–305Vac and 100–277Vac, the Scorpion is a Constant Current unit. The unit comes in various power ratings of 030W, 042W, 045W, 050W, 060W, 075W, 80W. The output of the Scorpion can range between 200mA-2000mA, depending on the model selected. The unit is a UL Listed, , IP20 rated driver, making it rated for both indoor use. With Dimming of 0–10V/PWM/Timer/Dim- to-off option, the Scorpion is a reliable, high-efficiency LED Driver that is up to the task

“The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between 90–305Vac and 100–277Vac, the Scorpion is a Constant Current unit. The unit comes in various power ratings of 030W, 042W, 045W, 050W, 060W, 075W, 80W. The output of the Scorpion can range between 200mA-2000mA, depending on the model selected. The unit is a UL Listed, , IP20 rated driver, making it rated for both indoor use. With Dimming of 0–10V/PWM/Timer/Dim-to-off option, the Scorpion is a reliable, high-efficiency LED Driver that is up to the task

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category LED Drivers
Product Number LFWCD042-PM
Product Name LFWCD Series “The Scorpion” LED Driver
Type Constant Current
Unlock Full Specs
to access all available technical data

Similar Products