Austin Company (The) Multipurpose Floor Mount Enclosure AB-907236FSND

Description
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 72 INCH 72 WIDTH IN INCH 90 INCH 90 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE TWO DOOR SINGLE ACCESS AB-9072FTP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 72 INCH 72 WIDTH IN INCH 90 INCH 90 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE TWO DOOR SINGLE ACCESS AB-9072FTP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - AB-907236FSND - Austin Company (The)
Cleveland, OH, USA
Multipurpose Floor Mount Enclosure
AB-907236FSND
Multipurpose Floor Mount Enclosure AB-907236FSND
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 72 INCH 72 WIDTH IN INCH 90 INCH 90 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE TWO DOOR SINGLE ACCESS AB-9072FTP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 72 INCH
  • 72 WIDTH IN INCH
  • 90 INCH
  • 90 HEIGHT IN INCH
  • 36 INCH
  • 36 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • FLOOR MOUNTING
  • NEMA 12 ENCLOSURE
  • TWO DOOR SINGLE ACCESS
  • AB-9072FTP BACK PANEL
  • CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID
  • INCLUSION PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • ND MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-907236FSND
Product Name Multipurpose Floor Mount Enclosure
NEMA Rating Type 12
Length 90 inch (2286 mm)
Width 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
Depth 8.07 inch (205 mm)
View Details
Handheld Enclosures - mobilCASE - Rolec Enclosures Inc.
Specs
Shape Rectangular
Material Aluminum
Mounting Type Handheld
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details