Austin Company (The)Wireway Box/Wall ConnectorAB-88PA
Description
PANEL ADAPTER TYPE
STEEL MATERIAL
GALVANIZED FINISH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
PANEL ADAPTER TYPE
STEEL MATERIAL
GALVANIZED FINISH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
PANEL ADAPTER TYPE
STEEL MATERIAL
GALVANIZED FINISH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL