Austin Company (The)Wireway Hanger BracketAB-88LDH
Description
DROP HANGER TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
CEILING MOUNTING
NEMA 12 ENCLOSURE
LAY IN WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
DROP HANGER TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
CEILING MOUNTING
NEMA 12 ENCLOSURE
LAY IN WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
DROP HANGER TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
CEILING MOUNTING
NEMA 12 ENCLOSURE
LAY IN WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
DROP HANGER TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
CEILING MOUNTING
NEMA 12 ENCLOSURE
LAY IN WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Supplier's Site
Datasheet
Technical Specifications
Austin Company (The)
Product Category
Uncategorized Products
Product Number
AB-88LDH
Product Name
Wireway Hanger Bracket
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems