NIPPLE TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
3 INCH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
NIPPLE TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
3 INCH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
NIPPLE TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
3 INCH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL