Austin Company (The) Wireway Elbow AB-88JL45

Description
FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 12 ENCLOSURE 45 DEG BEND ANGLE PULL THROUGH WIREWAY TYPE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 12 ENCLOSURE 45 DEG BEND ANGLE PULL THROUGH WIREWAY TYPE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - AB-88JL45 - Austin Company (The)
Cleveland, OH, USA
Wireway Elbow
AB-88JL45
Wireway Elbow AB-88JL45
FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 12 ENCLOSURE 45 DEG BEND ANGLE PULL THROUGH WIREWAY TYPE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • FABRICATED 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • NEMA 12 ENCLOSURE
  • 45 DEG BEND ANGLE
  • PULL THROUGH WIREWAY TYPE
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Uncategorized Products
Product Number AB-88JL45
Product Name Wireway Elbow
Unlock Full Specs
to access all available technical data