Austin Company (The)Wireway Hanger BracketAB-88JBH
Description
BRACKET HANGER TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
CEILING/FLOOR/WALL MOUNTING
NEMA 12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
BRACKET HANGER TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
CEILING/FLOOR/WALL MOUNTING
NEMA 12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
BRACKET HANGER TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH
8 WIDTH IN INCH
8 INCH
8 HEIGHT IN INCH
CEILING/FLOOR/WALL MOUNTING
NEMA 12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL