Austin Company (The) Wireway End Plate/Cap AB-88EPG

Description
COLD ROLLED FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 1 ENCLOSURE LAY IN WIREWAY TYPE SCREW WIREWAY COVER TYPE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
COLD ROLLED FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 1 ENCLOSURE LAY IN WIREWAY TYPE SCREW WIREWAY COVER TYPE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway End Plate/Cap - AB-88EPG - Austin Company (The)
Cleveland, OH, USA
Wireway End Plate/Cap
AB-88EPG
Wireway End Plate/Cap AB-88EPG
COLD ROLLED FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 1 ENCLOSURE LAY IN WIREWAY TYPE SCREW WIREWAY COVER TYPE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • COLD ROLLED FABRICATED STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • NEMA 1 ENCLOSURE
  • LAY IN WIREWAY TYPE
  • SCREW WIREWAY COVER TYPE
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Uncategorized Products
Product Number AB-88EPG
Product Name Wireway End Plate/Cap
Unlock Full Specs
to access all available technical data

Similar Products