Austin Company (The) Pull/Junction Box AB-888GSBG

Description
STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSBG MODEL
Datasheet
Description
STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-888GSBG - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-888GSBG
Pull/Junction Box AB-888GSBG
STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSBG MODEL
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 3/12 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • GSBG MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-888GSBG
Product Name Pull/Junction Box
NEMA Rating Type 3; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 201-003-01 - Altech Corp.
Specs
Length 3.31 inch (84.07 mm)
Width 3.23 inch (82.04 mm)
Depth 2.17 inch (55.12 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details