14 GAUGE STEEL MATERIAL
8 INCH W X 8 INCH H SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH MAIN WIDTH
6 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
PULL THROUGH WIREWAY TYPE
MAIN HEIGHT 8 INCH
REDUCED HEIGHT 6 INCH
Austin Company (The)
Done
Datasheet
Description
14 GAUGE STEEL MATERIAL
8 INCH W X 8 INCH H SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH MAIN WIDTH
6 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
PULL THROUGH WIREWAY TYPE
MAIN HEIGHT 8 INCH
REDUCED HEIGHT 6 INCH
14 GAUGE STEEL MATERIAL
8 INCH W X 8 INCH H SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH MAIN WIDTH
6 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
PULL THROUGH WIREWAY TYPE
MAIN HEIGHT 8 INCH
REDUCED HEIGHT 6 INCH
14 GAUGE STEEL MATERIAL
8 INCH W X 8 INCH H SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH MAIN WIDTH
6 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
PULL THROUGH WIREWAY TYPE
MAIN HEIGHT 8 INCH
REDUCED HEIGHT 6 INCH
Supplier's Site
Datasheet
Technical Specifications
Austin Company (The)
Product Category
Uncategorized Products
Product Number
AB-86JR
Product Name
Wireway Reducer
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems