Description
FLAT TYPE
CODE GAUGE STEEL MATERIAL
18 INCH W X 18 INCH D SIZE
GALVANIZED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN