NIPPLE TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
1 INCH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
BUTT HINGED, SCREW CLAMP COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Datasheet
Description
NIPPLE TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
1 INCH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
BUTT HINGED, SCREW CLAMP COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
NIPPLE TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
1 INCH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
BUTT HINGED, SCREW CLAMP COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL