FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 12 ENCLOSURE
45 DEG BEND ANGLE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 12 ENCLOSURE
45 DEG BEND ANGLE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 12 ENCLOSURE
45 DEG BEND ANGLE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL