Austin Company (The)Wireway Hanger BracketAB-66JBHX
Description
BRACKET HANGER TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
CEILING/FLOOR/WALL MOUNTING
NEMA 4X ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
BRACKET HANGER TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
CEILING/FLOOR/WALL MOUNTING
NEMA 4X ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
BRACKET HANGER TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
CEILING/FLOOR/WALL MOUNTING
NEMA 4X ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL