FABRICATED STEEL MATERIAL
GALVANIZED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL