Austin Company (The) Wireway Straight Section AB-6612LW

Description
LAY IN TYPE FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 12 INCH 12 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 1 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 12 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
LAY IN TYPE FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 12 INCH 12 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 1 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 12 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - AB-6612LW - Austin Company (The)
Cleveland, OH, USA
Wireway Straight Section
AB-6612LW
Wireway Straight Section AB-6612LW
LAY IN TYPE FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 12 INCH 12 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 1 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 12 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • LAY IN TYPE
  • FABRICATED 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED FINISH
  • 12 INCH
  • 12 LENGTH IN INCH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 1 LENGTH IN FT
  • UL 870, CUL 870 APPROVAL
  • NEMA 12 ENCLOSURE
  • BUTT HINGED, LATCHED COVER TYPE
  • NO KNOCKOUT(S)
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-6612LW
Product Name Wireway Straight Section
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487CT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details
Raceway AL4000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details