14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6 INCH MAIN WIDTH
4 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
LAY IN WIREWAY TYPE
MAIN HEIGHT 6 INCH
REDUCED HEIGHT 4 INCH
Austin Company (The)
Done
Datasheet
Description
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6 INCH MAIN WIDTH
4 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
LAY IN WIREWAY TYPE
MAIN HEIGHT 6 INCH
REDUCED HEIGHT 4 INCH
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6 INCH MAIN WIDTH
4 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
LAY IN WIREWAY TYPE
MAIN HEIGHT 6 INCH
REDUCED HEIGHT 4 INCH