14 GAUGE STEEL MATERIAL
6 INCH W X 6 INCH H SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6 INCH MAIN WIDTH
4 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
PULL THROUGH WIREWAY TYPE
MAIN HEIGHT 6 INCH
REDUCED HEIGHT 4 INCH
Austin Company (The)
Done
Datasheet
Description
14 GAUGE STEEL MATERIAL
6 INCH W X 6 INCH H SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6 INCH MAIN WIDTH
4 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
PULL THROUGH WIREWAY TYPE
MAIN HEIGHT 6 INCH
REDUCED HEIGHT 4 INCH
14 GAUGE STEEL MATERIAL
6 INCH W X 6 INCH H SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6 INCH MAIN WIDTH
4 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
PULL THROUGH WIREWAY TYPE
MAIN HEIGHT 6 INCH
REDUCED HEIGHT 4 INCH
14 GAUGE STEEL MATERIAL
6 INCH W X 6 INCH H SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6 INCH MAIN WIDTH
4 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
PULL THROUGH WIREWAY TYPE
MAIN HEIGHT 6 INCH
REDUCED HEIGHT 4 INCH
Supplier's Site
Datasheet
Technical Specifications
Austin Company (The)
Product Category
Uncategorized Products
Product Number
AB-64JR
Product Name
Wireway Reducer
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems