FABRICATED STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
60 INCH
60 LENGTH IN INCH
5 LENGTH IN FT
10 INCH WIREWAY WIDTH
3-1/2 INCH WIREWAY HEIGHT
10 WIREWAY WIDTH IN INCH
3.5 WIREWAY HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIREWAY HEIGHT IN INCH - UOM IN
WIREWAY WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
FABRICATED STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
60 INCH
60 LENGTH IN INCH
5 LENGTH IN FT
10 INCH WIREWAY WIDTH
3-1/2 INCH WIREWAY HEIGHT
10 WIREWAY WIDTH IN INCH
3.5 WIREWAY HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIREWAY HEIGHT IN INCH - UOM IN
WIREWAY WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
60 INCH
60 LENGTH IN INCH
5 LENGTH IN FT
10 INCH WIREWAY WIDTH
3-1/2 INCH WIREWAY HEIGHT
10 WIREWAY WIDTH IN INCH
3.5 WIREWAY HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIREWAY HEIGHT IN INCH - UOM IN
WIREWAY WIDTH IN INCH - UOM IN
AB MODEL