ANY SIDE OPENING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
ANY SIDE OPENING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
ANY SIDE OPENING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL