ADJUSTABLE TELESCOPIC FITTING TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
ADJUSTABLE TELESCOPIC FITTING TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
ADJUSTABLE TELESCOPIC FITTING TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
ADJUSTABLE TELESCOPIC FITTING TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
8 INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Supplier's Site
Datasheet
Technical Specifications
Austin Company (The)
Product Category
Uncategorized Products
Product Number
AB-44LTS
Product Name
Wireway Joiner
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems