90 DEG TYPE
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 12 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, CLAMP WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
Datasheet
Description
90 DEG TYPE
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 12 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, CLAMP WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
90 DEG TYPE
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 12 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, CLAMP WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN