FLAT TYPE
14 GAUGE 304 STAINLESS STEEL MATERIAL
12 INCH W X 12 INCH D SIZE
UL 870, CUL 870 APPROVAL
NEMA 4/4X/12 ENCLOSURE
JIC PULL THROUGH WIREWAY TYPE
BUTT HINGED, QUICK RELEASE CLAMP WIREWAY COVER TYPE
Austin Company (The)
Done
Datasheet
Description
FLAT TYPE
14 GAUGE 304 STAINLESS STEEL MATERIAL
12 INCH W X 12 INCH D SIZE
UL 870, CUL 870 APPROVAL
NEMA 4/4X/12 ENCLOSURE
JIC PULL THROUGH WIREWAY TYPE
BUTT HINGED, QUICK RELEASE CLAMP WIREWAY COVER TYPE
FLAT TYPE
14 GAUGE 304 STAINLESS STEEL MATERIAL
12 INCH W X 12 INCH D SIZE
UL 870, CUL 870 APPROVAL
NEMA 4/4X/12 ENCLOSURE
JIC PULL THROUGH WIREWAY TYPE
BUTT HINGED, QUICK RELEASE CLAMP WIREWAY COVER TYPE
FLAT TYPE
14 GAUGE 304 STAINLESS STEEL MATERIAL
12 INCH W X 12 INCH D SIZE
UL 870, CUL 870 APPROVAL
NEMA 4/4X/12 ENCLOSURE
JIC PULL THROUGH WIREWAY TYPE
BUTT HINGED, QUICK RELEASE CLAMP WIREWAY COVER TYPE