NIPPLE TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
1 INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
NIPPLE TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
1 INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
NIPPLE TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
1 INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL