Austin Company (The)Wireway End Plate/CapAB-44JEPX
Description
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
BUTT HINGED, CLAMP WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
BUTT HINGED, CLAMP WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
BUTT HINGED, CLAMP WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL