FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
BUTT HINGED, CLAMP WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
BUTT HINGED, CLAMP WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
BUTT HINGED, CLAMP WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL