Austin Company (The)Wireway Hanger BracketAB-44JBHX
Description
BRACKET HANGER TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
CEILING/FLOOR/WALL MOUNTING
NEMA 4X ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
BRACKET HANGER TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
CEILING/FLOOR/WALL MOUNTING
NEMA 4X ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
BRACKET HANGER TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
CEILING/FLOOR/WALL MOUNTING
NEMA 4X ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL