GALVANIZED STEEL MATERIAL
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
Datasheet
Description
GALVANIZED STEEL MATERIAL
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
GALVANIZED STEEL MATERIAL
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN