Austin Company (The) Wiring Gutter/Trough AB-4484HTG

Description
COLD ROLLED FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 84 INCH 84 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE BUTT HINGED, SCREW COVER TYPE WIRING TROUGH HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
COLD ROLLED FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 84 INCH 84 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE BUTT HINGED, SCREW COVER TYPE WIRING TROUGH HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - AB-4484HTG - Austin Company (The)
Cleveland, OH, USA
Wiring Gutter/Trough
AB-4484HTG
Wiring Gutter/Trough AB-4484HTG
COLD ROLLED FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 84 INCH 84 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE BUTT HINGED, SCREW COVER TYPE WIRING TROUGH HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • COLD ROLLED FABRICATED STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED FINISH
  • 84 INCH
  • 84 LENGTH IN INCH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • UL 870, CUL 870 APPROVAL
  • NEMA 1 ENCLOSURE
  • BUTT HINGED, SCREW COVER TYPE
  • WIRING TROUGH
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-4484HTG
Product Name Wiring Gutter/Trough
Style Wiring Trough
Material Steel
Straight Section Length Other Length; (84 INCH)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487C9PSS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
View Details
Wiring Gutter/Trough - RSCG060648 - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details