Austin Company (The) Wiring Gutter/Trough AB-4430JTR

Description
FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 30 INCH 30 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 12 ENCLOSURE BUTT HINGED, CLAMP COVER TYPE WIRING TROUGH WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 30 INCH 30 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 12 ENCLOSURE BUTT HINGED, CLAMP COVER TYPE WIRING TROUGH WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - AB-4430JTR - Austin Company (The)
Cleveland, OH, USA
Wiring Gutter/Trough
AB-4430JTR
Wiring Gutter/Trough AB-4430JTR
FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 30 INCH 30 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 12 ENCLOSURE BUTT HINGED, CLAMP COVER TYPE WIRING TROUGH WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • FABRICATED 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED FINISH
  • 30 INCH
  • 30 LENGTH IN INCH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • UL 870, CUL 870 APPROVAL
  • NEMA 12 ENCLOSURE
  • BUTT HINGED, CLAMP COVER TYPE
  • WIRING TROUGH
  • WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-4430JTR
Product Name Wiring Gutter/Trough
Style Wiring Trough
Material Steel
Straight Section Length 30"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487D36SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Straight Section Length 36"; Other Length; (36 in)
View Details
Wiring Gutter/Trough - T4418CH - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 18"
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details