14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
4 INCH MAIN WIDTH
2-1/2 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
LAY IN WIREWAY TYPE
MAIN HEIGHT 4 INCH
REDUCED HEIGHT 2-1/2 INCH
Austin Company (The)
Done
Datasheet
Description
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
4 INCH MAIN WIDTH
2-1/2 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
LAY IN WIREWAY TYPE
MAIN HEIGHT 4 INCH
REDUCED HEIGHT 2-1/2 INCH
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
4 INCH MAIN WIDTH
2-1/2 INCH REDUCED WIDTH
UL 870, CUL 870 APPROVAL
LAY IN WIREWAY TYPE
MAIN HEIGHT 4 INCH
REDUCED HEIGHT 2-1/2 INCH