Austin Company (The) Wall Mount Disconnect Enclosure AB-423812NF/DSC

Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 37.38 INCH 37.38 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3/4/12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, INTERLOCK BRACKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-4236TP BACK PANEL INCLUSION (1) BODY STIFFENER, (1) DOOR STIFFENER, (8) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33 INCH WIDTH X 39 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NF/DSC MODEL
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 37.38 INCH 37.38 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3/4/12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, INTERLOCK BRACKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-4236TP BACK PANEL INCLUSION (1) BODY STIFFENER, (1) DOOR STIFFENER, (8) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33 INCH WIDTH X 39 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NF/DSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - AB-423812NF/DSC - Austin Company (The)
Cleveland, OH, USA
Wall Mount Disconnect Enclosure
AB-423812NF/DSC
Wall Mount Disconnect Enclosure AB-423812NF/DSC
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 37.38 INCH 37.38 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3/4/12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, INTERLOCK BRACKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-4236TP BACK PANEL INCLUSION (1) BODY STIFFENER, (1) DOOR STIFFENER, (8) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33 INCH WIDTH X 39 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NF/DSC MODEL
  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 37.38 INCH
  • 37.38 WIDTH IN INCH
  • 42 INCH
  • 42 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 3/4/12 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, INTERLOCK BRACKET COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • AB-4236TP BACK PANEL
  • INCLUSION (1) BODY STIFFENER, (1) DOOR STIFFENER, (8) COLLAR STUDS, LARGE PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • PANEL SIZE 33 INCH WIDTH X 39 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • NF/DSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-423812NF/DSC
Product Name Wall Mount Disconnect Enclosure
NEMA Rating Type 3; Type 4; Type 12
Length 42 inch (1067 mm)
Width 37.38 inch (949 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 101-003-91 - Altech Corp.
Specs
Length 3.31 inch (84.07 mm)
Width 3.23 inch (82.04 mm)
Depth 2.17 inch (55.12 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2139 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
View Details