Austin Company (The) Pull/Junction Box AB-30308GSBG

Description
STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSBG MODEL
Datasheet
Description
STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-30308GSBG - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-30308GSBG
Pull/Junction Box AB-30308GSBG
STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSBG MODEL
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 30 INCH
  • 30 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 3/12 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • GSBG MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-30308GSBG
Product Name Pull/Junction Box
NEMA Rating Type 3; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 200-913-91 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 11.89 inch (302 mm)
Width 9.13 inch (232 mm)
View Details
4 suppliers
Hand Held Enclosures - 1197565 - RS Components, Ltd.
Specs
Length 7.09 inch (180 mm)
Width 3.94 inch (100 mm)
Depth 1.73 inch (44 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details