Austin Company (The) Telephone Cabinet AB-30246TL

Description
INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION FLUSH MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE ENVIRONMENTAL CONDITIONS DIRT PANEL MATERIAL PLYWOOD PANEL NUMBER AB-3024TB DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN TL MODEL
Datasheet
Description
INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION FLUSH MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE ENVIRONMENTAL CONDITIONS DIRT PANEL MATERIAL PLYWOOD PANEL NUMBER AB-3024TB DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cabinet - AB-30246TL - Austin Company (The)
Cleveland, OH, USA
Telephone Cabinet
AB-30246TL
Telephone Cabinet AB-30246TL
INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION FLUSH MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE ENVIRONMENTAL CONDITIONS DIRT PANEL MATERIAL PLYWOOD PANEL NUMBER AB-3024TB DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN TL MODEL
  • INDOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION
  • FLUSH MOUNTING
  • NEMA 1 ENCLOSURE
  • CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE
  • ENVIRONMENTAL CONDITIONS DIRT
  • PANEL MATERIAL PLYWOOD
  • PANEL NUMBER AB-3024TB
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • TL MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Cabinets and Casework
Product Number AB-30246TL
Product Name Telephone Cabinet
Use Industrial
Type Telephone Cabinet
Material Steel
Application Telecommunication
Unlock Full Specs
to access all available technical data

Similar Products

Stationary drawer cabinets - R5KKG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details