INDOOR TYPE
STEEL MATERIAL
GALVANIZED, POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
24 INCH
24 WIDTH IN INCH
24 INCH
24 HEIGHT IN INCH
6 INCH
6 DEPTH IN INCH
UL 50, CUL APPROVAL
CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION
FLUSH MOUNTING
NEMA 1 ENCLOSURE
CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE
ENVIRONMENTAL CONDITIONS DIRT
PANEL MATERIAL PLYWOOD
PANEL NUMBER AB-2424TB
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
TL MODEL
Austin Company (The)
Done
Datasheet
Description
INDOOR TYPE
STEEL MATERIAL
GALVANIZED, POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
24 INCH
24 WIDTH IN INCH
24 INCH
24 HEIGHT IN INCH
6 INCH
6 DEPTH IN INCH
UL 50, CUL APPROVAL
CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION
FLUSH MOUNTING
NEMA 1 ENCLOSURE
CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE
ENVIRONMENTAL CONDITIONS DIRT
PANEL MATERIAL PLYWOOD
PANEL NUMBER AB-2424TB
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
TL MODEL
INDOOR TYPE
STEEL MATERIAL
GALVANIZED, POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
24 INCH
24 WIDTH IN INCH
24 INCH
24 HEIGHT IN INCH
6 INCH
6 DEPTH IN INCH
UL 50, CUL APPROVAL
CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION
FLUSH MOUNTING
NEMA 1 ENCLOSURE
CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE
ENVIRONMENTAL CONDITIONS DIRT
PANEL MATERIAL PLYWOOD
PANEL NUMBER AB-2424TB
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
TL MODEL