Austin Company (The) Pull/Junction Box AB-24128SBK

Description
STEEL MATERIAL GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 30 KNOCKOUT(S) (18) SIDES, (12) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBK MODEL
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 30 KNOCKOUT(S) (18) SIDES, (12) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-24128SBK - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-24128SBK
Pull/Junction Box AB-24128SBK
STEEL MATERIAL GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 30 KNOCKOUT(S) (18) SIDES, (12) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBK MODEL
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 30 KNOCKOUT(S)
  • (18) SIDES, (12) ENDS KNOCKOUT LOCATION
  • MOUNTING HOLE SIZE 5/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SBK MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-24128SBK
Product Name Pull/Junction Box
NEMA Rating Type 1
Length 24 inch (610 mm)
Width 12 inch (305 mm)
Unlock Full Specs
to access all available technical data