Description
STEEL MATERIAL
7 1/2 INCH W X 2 1/2 INCH D SIZE
GALVANIZED FINISH
2 1/2 INCH
2.5 WIDTH IN INCH
2 1/2 INCH
2.5 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN